IEEE - Institute of Electrical and Electronics Engineers, Inc. - 1656-2010
IEEE Guide for Testing the Electrical, Mechanical, and Durability Performance of Wildlife Protective Devices on Overhead Power Distribution Systems Rated up to 38 kV
active
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 28 February 2011 |
| Status: | active |
| Page(s): | 1 - 19 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
| ISBN (Online): | 978-0-7381-6450-2 |
| DOI: | 10.1109/IEEESTD.2011.5722090 |
Standard:
This guide is applicable to wildlife protective products installed on overhead electrical distribution systems rated up to and including 38 kV. Test recommendations regarding these products that... View More
Document History
1656-2010
February 28, 2011
IEEE Guide for Testing the Electrical, Mechanical, and Durability Performance of Wildlife Protective Devices on Overhead Power Distribution Systems Rated up to 38 kV
This guide is applicable to wildlife protective products installed on overhead electrical distribution systems rated up to and including 38 kV. Test recommendations regarding these products that are...
August 19, 2010
IEEE Draft Guide for Testing the Electrical, Mechanical, and Durability Performance of Wildlife Protective Devices on Overhead Power Distribution Systems Rated up to 38kV
This guide is applicable to wildlife protective products installed on overhead electrical distribution systems rated up to and including 38 kV. The guide provides test recommendations regarding these...
January 1, 2007
IEEE Draft Guide for Testing the Electrical, Mechanical, and Durability Performance of Wildlife Protective Devices on Overhead Power Distribution Systems Rated up to 38kV
A description is not available for this item.