IEEE - Institute of Electrical and Electronics Engineers, Inc. - PC37.66/D11
Unapproved IEEE Draft: Standard Requirements for Capacitor Switches for Alternating-Current Systems (1 to 38kV) (Supersed by PC37.66/D12)
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2005 |
| Status: | inactive |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
| ISBN (Electronic): | 978-1-5044-3476-8 |
Document History
January 1, 2006
IEEE Standard Requirements for Capacitor Switches for AC Systems (1 kV to 38 kV)
Required definitions, ratings, and procedures for performing design tests, production tests, and construction requirements for capacitor switches for ac systems from 1 kV to 38 kV are covered.
PC37.66/D11
January 1, 2005
Unapproved IEEE Draft: Standard Requirements for Capacitor Switches for Alternating-Current Systems (1 to 38kV) (Supersed by PC37.66/D12)
A description is not available for this item.
January 1, 2005
Unapproved IEEE Draft: Standard Requirements for Capacitor Switches for Alternating-Current Systems (1 to 38kV) (Supersed by Approved IEEE Draft)
A description is not available for this item.
January 1, 2005
IEEE Draft: Standard Requirements for Capacitor Switches for Alternating-Current Systems (1 to 38kV)
A description is not available for this item.