IEEE - Institute of Electrical and Electronics Engineers, Inc. - C37.66-2005
IEEE Standard Requirements for Capacitor Switches for AC Systems (1 kV to 38 kV)
active
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2006 |
| Status: | active |
| Page Count: | 43 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
| ISBN (Paper): | 0-7381-4816-4 |
| ISBN (Online): | 0-7381-4817-2 |
| DOI: | 10.1109/IEEESTD.2006.99375 |
Standard:
Required definitions, ratings, and procedures for performing design tests, production tests, and construction requirements for capacitor switches for ac systems from 1 kV to 38 kV are covered.
Document History
C37.66-2005
January 1, 2006
IEEE Standard Requirements for Capacitor Switches for AC Systems (1 kV to 38 kV)
Required definitions, ratings, and procedures for performing design tests, production tests, and construction requirements for capacitor switches for ac systems from 1 kV to 38 kV are covered.
January 1, 2005
Unapproved IEEE Draft: Standard Requirements for Capacitor Switches for Alternating-Current Systems (1 to 38kV) (Supersed by PC37.66/D12)
A description is not available for this item.
January 1, 2005
Unapproved IEEE Draft: Standard Requirements for Capacitor Switches for Alternating-Current Systems (1 to 38kV) (Supersed by Approved IEEE Draft)
A description is not available for this item.
January 1, 2005
IEEE Draft: Standard Requirements for Capacitor Switches for Alternating-Current Systems (1 to 38kV)
A description is not available for this item.