IEC - International Electrotechnical Commission - ISO/IEC/IEEE 8802-1AS:2021/COR1:2023
Corrigendum 1 - Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Part 1AS: Timing and synchronization for time-sensitive applications in bridged local area networks
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 January 2023 |
| Status: | published |
| Page Count: | 19 |
| ICS Code (Networking): | 35.110 |
Document History
ISO/IEC/IEEE 8802-1AS:2021/COR1:2023
January 13, 2023
Corrigendum 1 - Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Part 1AS: Timing and synchronization for time-sensitive applications in bridged local area networks
A description is not available for this item.
November 10, 2021
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Part 1AS: Timing and synchronization for time-sensitive applications in bridged local area networks
This document specifies protocols, procedures, and managed objects used to ensure that the synchronization requirements are met for time-sensitive applications, such as audio, video, and...
February 7, 2014
Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Part 1AS: Timing and synchronization for time-sensitive applications in bridged local area networks
ISO/IEC/IEEE 8802-1AS:2014 defines a protocol and procedures for the transport of timing over bridged and virtual bridged local area networks. It includes the transport of synchronized time, the...