IEC - International Electrotechnical Commission - ISO/IEC/IEEE 8802-1AS:2014
Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Part 1AS: Timing and synchronization for time-sensitive applications in bridged local area networks
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 February 2014 |
| Status: | revised |
| Page Count: | 277 |
| ICS Code (Networking): | 35.110 |
abstract:
ISO/IEC/IEEE 8802-1AS:2014 defines a protocol and procedures for the transport of timing over bridged and virtual bridged local area networks. It includes the transport of synchronized time, the... View More
Document History
January 13, 2023
Corrigendum 1 - Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Part 1AS: Timing and synchronization for time-sensitive applications in bridged local area networks
A description is not available for this item.
November 10, 2021
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Part 1AS: Timing and synchronization for time-sensitive applications in bridged local area networks
This document specifies protocols, procedures, and managed objects used to ensure that the synchronization requirements are met for time-sensitive applications, such as audio, video, and...
ISO/IEC/IEEE 8802-1AS:2014
February 7, 2014
Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Part 1AS: Timing and synchronization for time-sensitive applications in bridged local area networks
ISO/IEC/IEEE 8802-1AS:2014 defines a protocol and procedures for the transport of timing over bridged and virtual bridged local area networks. It includes the transport of synchronized time, the...