IEC - International Electrotechnical Commission - ISO/IEC 20924:2024
Internet of Things (IoT) and digital twin - Vocabulary
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 20 February 2024 |
| Status: | published |
| Page Count: | 14 |
| ICS Code (Information technology (IT) in general): | 35.020 |
abstract:
ISO/IEC 20924:2024 is available as ISO/IEC 20924:2024 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
February 20, 2024
Internet of Things (IoT) and digital twin - Vocabulary
ISO/IEC 20924:2024 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
ISO/IEC 20924:2024
February 20, 2024
Internet of Things (IoT) and digital twin - Vocabulary
ISO/IEC 20924:2024 is available as ISO/IEC 20924:2024 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
March 16, 2021
Internet of Things (IoT) - Vocabulary
ISO/IEC 20924:2021 is available as ISO/IEC 20924:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
March 16, 2021
Internet of Things (IoT) - Vocabulary
ISO/IEC 20924:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
December 7, 2018
Internet of Things (IoT) - Vocabulary
ISO/IEC 20924:2018(E) provides a definition of Internet of Things along with a set of terms and definitions forming a terminology foundation for the Internet of Things. The electronic version of this...