IEC - International Electrotechnical Commission - ISO/IEC 20924:2024 RLV

Internet of Things (IoT) and digital twin - Vocabulary

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 20 February 2024
Status: published
Page Count: 29
ICS Code (Information technology (IT) in general): 35.020
abstract:

ISO/IEC 20924:2024 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More

Document History

ISO/IEC 20924:2024 RLV
February 20, 2024
Internet of Things (IoT) and digital twin - Vocabulary
ISO/IEC 20924:2024 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
February 20, 2024
Internet of Things (IoT) and digital twin - Vocabulary
ISO/IEC 20924:2024 is available as ISO/IEC 20924:2024 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
March 16, 2021
Internet of Things (IoT) - Vocabulary
ISO/IEC 20924:2021 is available as ISO/IEC 20924:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
March 16, 2021
Internet of Things (IoT) - Vocabulary
ISO/IEC 20924:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
December 7, 2018
Internet of Things (IoT) - Vocabulary
ISO/IEC 20924:2018(E) provides a definition of Internet of Things along with a set of terms and definitions forming a terminology foundation for the Internet of Things. The electronic version of this...
Advertisement