IEC - International Electrotechnical Commission - IEC 60227-3:2024 RLV
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 3: Non-sheathed cables for fixed wiring
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 22 February 2024 |
| Status: | published |
| Page Count: | 44 |
| ICS Code (Cables): | 29.060.20 |
abstract:
IEC 60227-3:2024 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More
Document History
February 22, 2024
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 3: Non-sheathed cables for fixed wiring
IEC 60227-3:2024 is available as IEC 60227-3:2024 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
IEC 60227-3:2024 RLV
February 22, 2024
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 3: Non-sheathed cables for fixed wiring
IEC 60227-3:2024 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
November 26, 1997
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 3: Non-sheathed cables for fixed wiring
Specifications for polyvinyl chloride insulated single-core non-sheathed cables for fixed wiring of rated voltages up to and including 450/750 V. This consolidated version consists of the second...
July 18, 1997
Amendment 1 - Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 3: Non-sheathed cables for fixed wiring
A description is not available for this item.
February 15, 1993
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 3: Non-sheathed cables for fixed wiring
Specifications for: -single-core non-sheathed cable with rigid conductor for general purposes; -single-core non-sheathed cable with flexible conductor for general purposes; -single-core non-sheathed...
January 1, 1973
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 3: Non-sheathed cables for fixed wiring
Details particular specifications for: - single-core non-sheathed cable with rigid conductor for general purposes; - single-core non-sheathed cable with flexible conductor for general purposes; -...