IEC - International Electrotechnical Commission - IEC 60227-3:1973

Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 3: Non-sheathed cables for fixed wiring

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1973
Status: revised
Page Count: 31
ICS Code (Cables): 29.060.20
abstract:

Details particular specifications for: - single-core non-sheathed cable with rigid conductor for general purposes; - single-core non-sheathed cable with flexible conductor for general... View More

Document History

February 22, 2024
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 3: Non-sheathed cables for fixed wiring
IEC 60227-3:2024 is available as IEC 60227-3:2024 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
February 22, 2024
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 3: Non-sheathed cables for fixed wiring
IEC 60227-3:2024 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
November 26, 1997
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 3: Non-sheathed cables for fixed wiring
Specifications for polyvinyl chloride insulated single-core non-sheathed cables for fixed wiring of rated voltages up to and including 450/750 V. This consolidated version consists of the second...
Amendment 1 - Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 3: Non-sheathed cables for fixed wiring
A description is not available for this item.
February 15, 1993
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 3: Non-sheathed cables for fixed wiring
Specifications for: -single-core non-sheathed cable with rigid conductor for general purposes; -single-core non-sheathed cable with flexible conductor for general purposes; -single-core non-sheathed...
IEC 60227-3:1973
January 1, 1973
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 3: Non-sheathed cables for fixed wiring
Details particular specifications for: - single-core non-sheathed cable with rigid conductor for general purposes; - single-core non-sheathed cable with flexible conductor for general purposes; -...
Advertisement