IEC - International Electrotechnical Commission - IEC 62290-3:2019/COR1:2020
Corrigendum 1 - Railway applications - Urban guided transport management and command/control systems - Part 3: System requirements specification
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 17 June 2020 |
| Status: | published |
| Page Count: | 2 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
Document History
IEC 62290-3:2019/COR1:2020
June 17, 2020
Corrigendum 1 - Railway applications - Urban guided transport management and command/control systems - Part 3: System requirements specification
A description is not available for this item.
September 19, 2019
Railway applications - Urban guided transport management and command/control systems - Part 3: System requirements specification
IEC 62290-3:2019 specifies the system architecture for Urban Guided Transport Management and Command/Control systems (UGTMS) as defined in IEC 62290-1 and IEC 62290-2, and the allocation of functions...