IEC - International Electrotechnical Commission - IEC 62290-3:2019

Railway applications - Urban guided transport management and command/control systems - Part 3: System requirements specification

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 September 2019
Status: published
Page Count: 543
ICS Code (Railway rolling stock in general): 45.060.01
abstract:

IEC 62290-3:2019 specifies the system architecture for Urban Guided Transport Management and Command/Control systems (UGTMS) as defined in IEC 62290-1 and IEC 62290-2, and the allocation of... View More

Document History

Corrigendum 1 - Railway applications - Urban guided transport management and command/control systems - Part 3: System requirements specification
A description is not available for this item.
IEC 62290-3:2019
September 19, 2019
Railway applications - Urban guided transport management and command/control systems - Part 3: System requirements specification
IEC 62290-3:2019 specifies the system architecture for Urban Guided Transport Management and Command/Control systems (UGTMS) as defined in IEC 62290-1 and IEC 62290-2, and the allocation of functions...
Advertisement