IEC - International Electrotechnical Commission - ISO/IEC 16388:1999
Information technology - Automatic identification and data capture techniques - Bar code symbology specifications - Code 39
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 21 October 1999 |
| Status: | revised |
| Page Count: | 13 |
| ICS Code (Graphical symbols for use on information technology and telecommunications technical drawings and in relevant technical product documentation): | 01.080.50 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
Document History
May 11, 2023
Information technology - Automatic identification and data capture techniques - Code 39 bar code symbology specification
ISO/IEC 16388:2023 This document specifies the requirements for the bar code symbology known as Code 39. This document specifies Code 39 symbology characteristics, data character encodation,...
May 9, 2007
Information technology -- Automatic identification and data capture techniques -- Code 39 bar code symbology specification
The technology of bar coding is based on the recognition of patterns encoded in bars and spaces of defined dimensions. There are numerous methods of encoding information in bar code form, known as...
ISO/IEC 16388:1999
October 21, 1999
Information technology - Automatic identification and data capture techniques - Bar code symbology specifications - Code 39
A description is not available for this item.