IEC - International Electrotechnical Commission - ISO/IEC 16388:2007
Information technology -- Automatic identification and data capture techniques -- Code 39 bar code symbology specification
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 9 May 2007 |
| Status: | revised |
| Page Count: | 18 |
| ICS Code (Graphical symbols for use on information technology and telecommunications technical drawings and in relevant technical product documentation): | 01.080.50 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
abstract:
The technology of bar coding is based on the recognition of patterns encoded in bars and spaces of defined dimensions. There are numerous methods of encoding information in bar code form, known as... View More
Document History
May 11, 2023
Information technology - Automatic identification and data capture techniques - Code 39 bar code symbology specification
ISO/IEC 16388:2023 This document specifies the requirements for the bar code symbology known as Code 39. This document specifies Code 39 symbology characteristics, data character encodation,...
ISO/IEC 16388:2007
May 9, 2007
Information technology -- Automatic identification and data capture techniques -- Code 39 bar code symbology specification
The technology of bar coding is based on the recognition of patterns encoded in bars and spaces of defined dimensions. There are numerous methods of encoding information in bar code form, known as...
October 21, 1999
Information technology - Automatic identification and data capture techniques - Bar code symbology specifications - Code 39
A description is not available for this item.