IEC - International Electrotechnical Commission - ISO/IEC 11179-3:2023

Information technology - Metadata registries (MDR) - Part 3: Metamodel for registry common facilities

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 16 January 2023
Status: published
Page Count: 97
ICS Code (Automatic identification and data capture techniques): 35.040.50
abstract:

ISO/IEC 11179-3:2023 This document specifies the information to be recorded in a metadata registry in the form of a conceptual data model:
- Clause 5 specifies the approach used to model a... View More

Document History

ISO/IEC 11179-3:2023
January 16, 2023
Information technology - Metadata registries (MDR) - Part 3: Metamodel for registry common facilities
ISO/IEC 11179-3:2023 This document specifies the information to be recorded in a metadata registry in the form of a conceptual data model: - Clause 5 specifies the approach used to model a metadata...
Amendment 1 - Information technology - Metadata registries (MDR) - Part 3: Registry metamodel and basic attributes
A description is not available for this item.
February 12, 2013
Information technology -- Metadata registries (MDR) -- Part 3: Registry metamodel and basic attributes
ISO/IEC 11179-3:2013 specifies the structure of a metadata registry in the form of a conceptual data model. While the model diagrams are presented in UML notation, ISO/IEC 11179-3:2013 does not...
Corrigendum 1 - Information technology -- Metadata registries (MDR) -- Part 3: Registry metamodel and basic attributes -
A description is not available for this item.
March 7, 2003
Information technology -- Metadata registries (MDR) -- Part 3: Registry metamodel and basic attributes
The primary purpose of ISO/IEC 11179-3:2002 is to specify the structure of a metadata registry. It also specifies basic attributes which are required to describe metadata items, and which may be used...
Advertisement