IEC - International Electrotechnical Commission - ISO/IEC 11179-3:2003/COR1:2004
Corrigendum 1 - Information technology -- Metadata registries (MDR) -- Part 3: Registry metamodel and basic attributes -
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 17 March 2004 |
| Status: | revised |
| Page Count: | 19 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
Document History
January 16, 2023
Information technology - Metadata registries (MDR) - Part 3: Metamodel for registry common facilities
ISO/IEC 11179-3:2023 This document specifies the information to be recorded in a metadata registry in the form of a conceptual data model: - Clause 5 specifies the approach used to model a metadata...
January 31, 2020
Amendment 1 - Information technology - Metadata registries (MDR) - Part 3: Registry metamodel and basic attributes
A description is not available for this item.
February 12, 2013
Information technology -- Metadata registries (MDR) -- Part 3: Registry metamodel and basic attributes
ISO/IEC 11179-3:2013 specifies the structure of a metadata registry in the form of a conceptual data model.
While the model diagrams are presented in UML notation, ISO/IEC 11179-3:2013 does not...
ISO/IEC 11179-3:2003/COR1:2004
March 17, 2004
Corrigendum 1 - Information technology -- Metadata registries (MDR) -- Part 3: Registry metamodel and basic attributes -
A description is not available for this item.
March 7, 2003
Information technology -- Metadata registries (MDR) -- Part 3: Registry metamodel and basic attributes
The primary purpose of ISO/IEC 11179-3:2002 is to specify the structure of a metadata registry. It also specifies basic attributes which are required to describe metadata items, and which may be used...