IEC - International Electrotechnical Commission - IEC 61439-2:2020

Low-voltage switchgear and controlgear assemblies - Part 2: Power switchgear and controlgear assemblies

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 22 July 2020
Status: published
Page Count: 51
ICS Code (Low voltage switchgear and controlgear): 29.130.20
abstract:

IEC 61439-2:2020 defines the specific requirements for the power switchgear and controlgear assembly (abbreviated "PSC-assembly" throughout this document see 3.1.101) as follows:
- assemblies... View More

Document History

IEC 61439-2:2020
July 22, 2020
Low-voltage switchgear and controlgear assemblies - Part 2: Power switchgear and controlgear assemblies
IEC 61439-2:2020 defines the specific requirements for the power switchgear and controlgear assembly (abbreviated "PSC-assembly" throughout this document see 3.1.101) as follows: - assemblies for...
August 19, 2011
Low-voltage switchgear and controlgear assemblies - Part 2: Power switchgear and controlgear assemblies
IEC 61439-2:2011 defines the specific requirements of power switchgear and controlgear assemblies (PSC-ASSEMBLIES) as follows: - ASSEMBLIES for which the rated voltage does not exceed 1 000 V in case...
January 22, 2009
Low-voltage switchgear and controlgear assemblies - Part 2: Power switchgear and controlgear assemblies
IEC 61439-2:2009 standard defines the specific requirements of power switchgear and controlgear assemblies (PSC-ASSEMBLIES), the rated voltage of which does not exceed 1000 V a.c. or 1500 V d.c. This...
Advertisement