IEC - International Electrotechnical Commission - IEC 61439-2:2009
Low-voltage switchgear and controlgear assemblies - Part 2: Power switchgear and controlgear assemblies
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 22 January 2009 |
| Status: | revised |
| Page Count: | 44 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
abstract:
IEC 61439-2:2009 standard defines the specific requirements of power switchgear and controlgear assemblies (PSC-ASSEMBLIES), the rated voltage of which does not exceed 1000 V a.c. or 1500 V d.c.... View More
Document History
July 22, 2020
Low-voltage switchgear and controlgear assemblies - Part 2: Power switchgear and controlgear assemblies
IEC 61439-2:2020 defines the specific requirements for the power switchgear and controlgear assembly (abbreviated "PSC-assembly" throughout this document see 3.1.101) as follows: - assemblies for...
August 19, 2011
Low-voltage switchgear and controlgear assemblies - Part 2: Power switchgear and controlgear assemblies
IEC 61439-2:2011 defines the specific requirements of power switchgear and controlgear assemblies (PSC-ASSEMBLIES) as follows: - ASSEMBLIES for which the rated voltage does not exceed 1 000 V in case...
IEC 61439-2:2009
January 22, 2009
Low-voltage switchgear and controlgear assemblies - Part 2: Power switchgear and controlgear assemblies
IEC 61439-2:2009 standard defines the specific requirements of power switchgear and controlgear assemblies (PSC-ASSEMBLIES), the rated voltage of which does not exceed 1000 V a.c. or 1500 V d.c. This...