IEC - International Electrotechnical Commission - IEC 60034-18-42:2017+AMD1:2020 CSV

Rotating electrical machines - Part 18-42: Partial discharge resistant electrical insulation systems (Type II) used in rotating electrical machines fed from voltage converters - Qualification tests

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 18 August 2020
Status: published
Page Count: 193
ICS Code (Rotating machinery in general): 29.160.01
abstract:

IEC 60034-18-42:2017+A1:2020 defines criteria for assessing the insulation system of stator/rotor windings of single or polyphase AC machines which are subjected to repetitive impulse... View More

Document History

IEC 60034-18-42:2017+AMD1:2020 CSV
August 18, 2020
Rotating electrical machines - Part 18-42: Partial discharge resistant electrical insulation systems (Type II) used in rotating electrical machines fed from voltage converters - Qualification tests
IEC 60034-18-42:2017+A1:2020 defines criteria for assessing the insulation system of stator/rotor windings of single or polyphase AC machines which are subjected to repetitive impulse voltages, such...
Amendment 1 - Rotating electrical machines - Part 18-42: Partial discharge resistant electrical insulation systems (Type II) used in rotating electrical machines fed from voltage converters - Qualification tests
A description is not available for this item.
February 7, 2017
Rotating electrical machines - Part 18-42: Partial discharge resistant electrical insulation systems (Type II) used in rotating electrical machines fed from voltage converters - Qualification tests
IEC 60034-18-42:2017 defines criteria for assessing the insulation system of stator/rotor windings of single or polyphase AC machines which are subjected to repetitive impulse voltages, such as those...
Advertisement