IEC - International Electrotechnical Commission - IEC 60034-18-42:2017/AMD1:2020
Amendment 1 - Rotating electrical machines - Part 18-42: Partial discharge resistant electrical insulation systems (Type II) used in rotating electrical machines fed from voltage converters - Qualification tests
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 August 2020 |
| Status: | published |
| Page Count: | 17 |
| ICS Code (Rotating machinery in general): | 29.160.01 |
Document History
August 18, 2020
Rotating electrical machines - Part 18-42: Partial discharge resistant electrical insulation systems (Type II) used in rotating electrical machines fed from voltage converters - Qualification tests
IEC 60034-18-42:2017+A1:2020 defines criteria for assessing the insulation system of stator/rotor windings of single or polyphase AC machines which are subjected to repetitive impulse voltages, such...
IEC 60034-18-42:2017/AMD1:2020
August 18, 2020
Amendment 1 - Rotating electrical machines - Part 18-42: Partial discharge resistant electrical insulation systems (Type II) used in rotating electrical machines fed from voltage converters - Qualification tests
A description is not available for this item.
February 7, 2017
Rotating electrical machines - Part 18-42: Partial discharge resistant electrical insulation systems (Type II) used in rotating electrical machines fed from voltage converters - Qualification tests
IEC 60034-18-42:2017 defines criteria for assessing the insulation system of stator/rotor windings of single or polyphase AC machines which are subjected to repetitive impulse voltages, such as those...