IEC - International Electrotechnical Commission - IEC 60747-8:2010/AMD1:2021

Amendment 1 - Semiconductor devices - Discrete devices - Part 8: Field-effect transistors

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 25 June 2021
Status: published
Page Count: 10
ICS Code (Transistors): 31.080.30

Document History

IEC 60747-8:2010/AMD1:2021
June 25, 2021
Amendment 1 - Semiconductor devices - Discrete devices - Part 8: Field-effect transistors
A description is not available for this item.
Semiconductor devices - Discrete devices - Part 8: Field-effect transistors
IEC 60747-8:2010+A1:2021 gives standards for the following categories of field-effect transistors: - type A: junction-gate type; - type B: insulated-gate depletion (normally on) type; - type C:...
December 15, 2010
Semiconductor devices - Discrete devices - Part 8: Field-effect transistors
IEC 60747-8:2010 gives standards for the following categories of field-effect transistors: - type A: junction-gate type; - type B: insulated-gate depletion (normally on) type; - type C:...
December 21, 2000
S emiconductor devices - Part 8: Field-effect transistors
Gives standards for the following categories of field-effect transistors : -Type A: junction-gate type; -Type B: insulated-gate depletion type; -Type C: insulated-gate enhancement type.
December 17, 1993
Amendment 2 - Semiconductor devices - Discrete devices - Part 8: Field-effect transistors
A description is not available for this item.
Amendment 1 - Semiconductor devices - Discrete devices - Part 8: Field-effect transistors
Deals with power MOSFETs.
November 30, 1984
Semiconductor devices - Discrete devices - Part 8: Field-effect transistors
Gives standards for the following categories of field-effect transistors : -Type A: junction-gate type; -Type B: insulated-gate depletion type; -Type C: insulated-gate enhancement type.
Advertisement