IEC - International Electrotechnical Commission - IEC 61196-4-1:2022
Coaxial communication cables - Part 4-1: Blank detail specification for radiating cables
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 September 2022 |
| Status: | published |
| Page Count: | 20 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
abstract:
IEC 61196-4-1:2022 is available as IEC 61196-4-1:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
IEC 61196-4-1:2022
September 13, 2022
Coaxial communication cables - Part 4-1: Blank detail specification for radiating cables
IEC 61196-4-1:2022 is available as IEC 61196-4-1:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
September 13, 2022
Coaxial communication cables - Part 4-1: Blank detail specification for radiating cables
IEC 61196-4-1:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
January 5, 2016
Coaxial communication cables - Part 4-1: Blank detail specification for radiating cables
IEC 61196-4-1:2016 is a blank detail specification which applies to radiating coaxial communication cables. These cables are intended for use in wireless communication system, such as tunnels,...