IEC - International Electrotechnical Commission - IEC 60475:2022 CMV

Method of sampling insulating liquids

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 25 May 2022
Status: published
Page Count: 90
ICS Code (Insulating oils): 29.040.10
abstract:

IEC 60475:2022 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC 60475:2022... View More

Document History

May 25, 2022
Method of sampling insulating liquids
IEC 60475:2022 is applicable to the sampling procedure used for insulating liquids in delivery containers and in electrical equipment such as power and instrument transformers, reactors, bushings,...
IEC 60475:2022 CMV
May 25, 2022
Method of sampling insulating liquids
IEC 60475:2022 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC 60475:2022...
October 20, 2011
Method of sampling insulating liquids
IEC 60475:2011 is applicable to the procedure to be used for insulating liquids in delivery containers and in electrical equipment such as power and instrument transformers, reactors, bushings,...
January 1, 1974
Method of sampling liquid dielectrics
Describes the procedure for sampling liquid dielectrics in delivery containers and in electrical equipment whose viscosity at the sampling temperature is less than 1 500 cSt.
Advertisement