IEC - International Electrotechnical Commission - IEC 61280-2-8:2021

Fibre optic communication subsystem test procedures - Part 2-8: Digital systems - Determination of low BER using Q-factor measurements

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 2 March 2021
Status: published
Page Count: 65
ICS Code (Fibres and cables): 33.180.10
abstract:

IEC 61280-2-8:2021 is available as IEC 61280-2-8:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

March 2, 2021
Fibre optic communication subsystem test procedures - Part 2-8: Digital systems - Determination of low BER using Q-factor measurements
IEC 61280-2-8:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 61280-2-8:2021
March 2, 2021
Fibre optic communication subsystem test procedures - Part 2-8: Digital systems - Determination of low BER using Q-factor measurements
IEC 61280-2-8:2021 is available as IEC 61280-2-8:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
February 11, 2003
Fibre optic communication subsystem test procedures - Digital systems - Part 2-8: Determination of low BER using Q-factor measurements
IEC 61280-2-8:2003 specifies two main methods for the determination of low BER values by making accelerated measurements. These include the variable decision threshold method (Clause 4) and the...
Advertisement