IEC - International Electrotechnical Commission - IEC 61280-2-8:2003
Fibre optic communication subsystem test procedures - Digital systems - Part 2-8: Determination of low BER using Q-factor measurements
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 February 2003 |
| Status: | revised |
| Page Count: | 30 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
IEC 61280-2-8:2003 specifies two main methods for the determination of low BER values by making accelerated measurements. These include the variable decision threshold method (Clause 4) and the... View More
Document History
March 2, 2021
Fibre optic communication subsystem test procedures - Part 2-8: Digital systems - Determination of low BER using Q-factor measurements
IEC 61280-2-8:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
March 2, 2021
Fibre optic communication subsystem test procedures - Part 2-8: Digital systems - Determination of low BER using Q-factor measurements
IEC 61280-2-8:2021 is available as IEC 61280-2-8:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 61280-2-8:2003
February 11, 2003
Fibre optic communication subsystem test procedures - Digital systems - Part 2-8: Determination of low BER using Q-factor measurements
IEC 61280-2-8:2003 specifies two main methods for the determination of low BER values by making accelerated measurements. These include the variable decision threshold method (Clause 4) and the...