IEC - International Electrotechnical Commission - IEC 62148-6:2020 RLV
Fibre optic active components and devices - Package and interface standards - Part 6: ATM-PON transceivers
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 25 February 2020 |
| Status: | published |
| Page Count: | 36 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
IEC 62148-6:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More
Document History
February 25, 2020
Fibre optic active components and devices - Package and interface standards - Part 6: ATM-PON transceivers
IEC 62148-6:2020 is available as IEC 62148-6:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
IEC 62148-6:2020 RLV
February 25, 2020
Fibre optic active components and devices - Package and interface standards - Part 6: ATM-PON transceivers
IEC 62148-6:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
July 8, 2003
Fibre optic active components and devices - Package and interface standards - Part 6: ATM-PON transceivers
Covers the physical interface specification of optical transceivers for asynchronous-transfer-mode passive optical network (ATM-PON) systems recommended by the International Telecommunication Union...