IEC - International Electrotechnical Commission - IEC 62148-6:2003
Fibre optic active components and devices - Package and interface standards - Part 6: ATM-PON transceivers
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 8 July 2003 |
| Status: | revised |
| Page Count: | 23 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
Covers the physical interface specification of optical transceivers for asynchronous-transfe
Document History
February 25, 2020
Fibre optic active components and devices - Package and interface standards - Part 6: ATM-PON transceivers
IEC 62148-6:2020 is available as IEC 62148-6:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
February 25, 2020
Fibre optic active components and devices - Package and interface standards - Part 6: ATM-PON transceivers
IEC 62148-6:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 62148-6:2003
July 8, 2003
Fibre optic active components and devices - Package and interface standards - Part 6: ATM-PON transceivers
Covers the physical interface specification of optical transceivers for asynchronous-transfer-mode passive optical network (ATM-PON) systems recommended by the International Telecommunication Union...