IEC - International Electrotechnical Commission - IEC 60317-72:2020 RLV

Specifications for particular types of winding wires - Part 72: Polyester glass-fibre wound silicone resin/varnish impregnated, bare or enamelled round copper wire, temperature index 200

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 23 April 2020
Status: published
Page Count: 30
ICS Code (Wires): 29.060.10
abstract:

IEC 60317-72:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More

Document History

April 23, 2020
Specifications for particular types of winding wires - Part 72: Polyester glass-fibre wound silicone resin/varnish impregnated, bare or enamelled round copper wire, temperature index 200
IEC 60317-72:2020 is available as IEC 60317-72:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 60317-72:2020 RLV
April 23, 2020
Specifications for particular types of winding wires - Part 72: Polyester glass-fibre wound silicone resin/varnish impregnated, bare or enamelled round copper wire, temperature index 200
IEC 60317-72:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
May 9, 2017
Specifications for particular types of winding wires - Part 72: Polyester glass-fibre wound fused, silicone resin or varnish impregnated, bare or enamelled round copper wire, temperature index 200
IEC 60317-72:2017 specifies requirements of polyester glass-fibre wound fused, silicone resin or varnish impregnated bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index...
Advertisement