IEC - International Electrotechnical Commission - IEC 60317-72:2017

Specifications for particular types of winding wires - Part 72: Polyester glass-fibre wound fused, silicone resin or varnish impregnated, bare or enamelled round copper wire, temperature index 200

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 May 2017
Status: revised
Page Count: 20
ICS Code (Wires): 29.060.10
abstract:

IEC 60317-72:2017 specifies requirements of polyester glass-fibre wound fused, silicone resin or varnish impregnated bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index... View More

Document History

April 23, 2020
Specifications for particular types of winding wires - Part 72: Polyester glass-fibre wound silicone resin/varnish impregnated, bare or enamelled round copper wire, temperature index 200
IEC 60317-72:2020 is available as IEC 60317-72:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
April 23, 2020
Specifications for particular types of winding wires - Part 72: Polyester glass-fibre wound silicone resin/varnish impregnated, bare or enamelled round copper wire, temperature index 200
IEC 60317-72:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60317-72:2017
May 9, 2017
Specifications for particular types of winding wires - Part 72: Polyester glass-fibre wound fused, silicone resin or varnish impregnated, bare or enamelled round copper wire, temperature index 200
IEC 60317-72:2017 specifies requirements of polyester glass-fibre wound fused, silicone resin or varnish impregnated bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index...
Advertisement