IEC - International Electrotechnical Commission - IEC 60317-18:2020
Specifications for particular types of winding wires - Part 18: Polyvinyl acetal enamelled rectangular copper wire, class 120
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 5 June 2020 |
| Status: | published |
| Page Count: | 20 |
| ICS Code (Wires): | 29.060.10 |
abstract:
IEC 60317-18:2020 is available as IEC 60317-18:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
June 5, 2020
Specifications for particular types of winding wires - Part 18: Polyvinyl acetal enamelled rectangular copper wire, class 120
IEC 60317-18:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60317-18:2020
June 5, 2020
Specifications for particular types of winding wires - Part 18: Polyvinyl acetal enamelled rectangular copper wire, class 120
IEC 60317-18:2020 is available as IEC 60317-18:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
February 25, 2010
Specifications for particular types of winding wires - Part 18: Polyvinyl acetal enamelled rectangular copper wire, class 120
IEC 60317-18:2004+A1:2009 specifies the requirements of enamelled rectangular copper winding wire of class 120 with a sole coating based on polyvinyl acetal resin, which may be modified providing it...
December 17, 2009
Amendment 1 - Specifications for particular types of winding wires - Part 18: Polyvinyl acetal enamelled rectangular copper wire, class 120
A description is not available for this item.
August 24, 2004
Specifications for particular types of winding wires - Part 18: Polyvinyl acetal enamelled rectangular copper wire, class 120
minimum 2,0 mm; minimum 0,80 mm; Specifies the requirements of enamelled rectangular copper winding wire of class 120 with a sole coating based on polyvinyl acetal resin, which may be modified...
December 22, 1997
Amendment 1 - Specifications for particular types of winding wires. Part 18: Polyvinyl acetal enamelled rectangular copper wire, class 120
A description is not available for this item.
October 30, 1990
Specifications for particular types of winding wires. Part 18: Polyvinyl acetal enamelled rectangular copper wire, class 120
A description is not available for this item.
January 1, 1988
Specifications for particular types of winding wires - Part 18: Polyvinyl acetal enamelled rectangular copper wire, class 120
A description is not available for this item.