IEC - International Electrotechnical Commission - IEC 60317-25:2020
Specifications for particular types of winding wires - Part 25: Polyester or polyesterimide overcoated with polyamide-imide enamelled round aluminium wire, class 200
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 9 June 2020 |
| Status: | published |
| Page Count: | 20 |
| ICS Code (Wires): | 29.060.10 |
abstract:
IEC 60317-25:2020 is available as IEC 60317-25:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
IEC 60317-25:2020
June 9, 2020
Specifications for particular types of winding wires - Part 25: Polyester or polyesterimide overcoated with polyamide-imide enamelled round aluminium wire, class 200
IEC 60317-25:2020 is available as IEC 60317-25:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
June 9, 2020
Specifications for particular types of winding wires - Part 25: Polyester or polyesterimide overcoated with polyamide-imide enamelled round aluminium wire, class 200
IEC 60317-25:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
March 10, 2010
Specifications for particular types of winding wires - Part 25: Polyester or polyesterimide overcoated with polyamide-imide enamelled round aluminium wire, class 200
IEC 60317-25:2010 specifies the requirements of enamelled round aluminium winding wires of class 200 with a dual coating. The underlying coating is based on polyester or polyesterimide resin, which...
December 22, 1997
Amendment 2 - Specifications for particular types of winding wires. Part 25: Polyester or polyesterimide overcoated with polyamide-imide, enamelled round aluminium wire, class 200
This amendment 2 is valid for the following parts of the IEC 60317: Part 1 (1990), Part 7 (1990), Part 8 (1990), Part 11 (1990), Part 13 (1990) and Part 25 (1990).
December 19, 1997
Specifications for particular types of winding wires - Part 25: Polyester or polyesterimide overcoated with polyamide-imide enamelled round aluminium wire, class 200
This consolidated version consists of the second edition (1990), its amendment 1 (1997) and its amendment 2 (1997). Therefore, no need to order amendments in addition to this publication.
February 18, 1997
Amendment 1 - Specifications for particular types of winding wires. Part 25: Polyester or polyesterimide overcoated with polyamide-imide, enamelled round aluminium wire, class 200
A description is not available for this item.
October 15, 1990
Specifications for particular types of winding wires. Part 25: Polyester or polyesterimide overcoated with polyamide-imide, enamelled round aluminium wire, class 200
A description is not available for this item.
January 1, 1988
Specifications for particular types of winding wires - Part 25: Polyester or polyesterimide overcoated with polyamide-imide, enamelled round aluminium winding wire, class 200
A description is not available for this item.