IEC - International Electrotechnical Commission - IEC 60317-25:2020 RLV

Specifications for particular types of winding wires - Part 25: Polyester or polyesterimide overcoated with polyamide-imide enamelled round aluminium wire, class 200

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 June 2020
Status: published
Page Count: 31
ICS Code (Wires): 29.060.10
abstract:

IEC 60317-25:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More

Document History

June 9, 2020
Specifications for particular types of winding wires - Part 25: Polyester or polyesterimide overcoated with polyamide-imide enamelled round aluminium wire, class 200
IEC 60317-25:2020 is available as IEC 60317-25:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 60317-25:2020 RLV
June 9, 2020
Specifications for particular types of winding wires - Part 25: Polyester or polyesterimide overcoated with polyamide-imide enamelled round aluminium wire, class 200
IEC 60317-25:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
March 10, 2010
Specifications for particular types of winding wires - Part 25: Polyester or polyesterimide overcoated with polyamide-imide enamelled round aluminium wire, class 200
IEC 60317-25:2010 specifies the requirements of enamelled round aluminium winding wires of class 200 with a dual coating. The underlying coating is based on polyester or polyesterimide resin, which...
December 22, 1997
Amendment 2 - Specifications for particular types of winding wires. Part 25: Polyester or polyesterimide overcoated with polyamide-imide, enamelled round aluminium wire, class 200
This amendment 2 is valid for the following parts of the IEC 60317: Part 1 (1990), Part 7 (1990), Part 8 (1990), Part 11 (1990), Part 13 (1990) and Part 25 (1990).
Specifications for particular types of winding wires - Part 25: Polyester or polyesterimide overcoated with polyamide-imide enamelled round aluminium wire, class 200
This consolidated version consists of the second edition (1990), its amendment 1 (1997) and its amendment 2 (1997). Therefore, no need to order amendments in addition to this publication.
February 18, 1997
Amendment 1 - Specifications for particular types of winding wires. Part 25: Polyester or polyesterimide overcoated with polyamide-imide, enamelled round aluminium wire, class 200
A description is not available for this item.
October 15, 1990
Specifications for particular types of winding wires. Part 25: Polyester or polyesterimide overcoated with polyamide-imide, enamelled round aluminium wire, class 200
A description is not available for this item.
January 1, 1988
Specifications for particular types of winding wires - Part 25: Polyester or polyesterimide overcoated with polyamide-imide, enamelled round aluminium winding wire, class 200
A description is not available for this item.
Advertisement