IEC - International Electrotechnical Commission - IEC 62343-3-3:2020

Dynamic modules - Part 3-3: Performance specification templates - Wavelength selective switches

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 April 2020
Status: published
Page Count: 25
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

IEC 62343-3-3:2020 is available as IEC 62343-3-3:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

April 9, 2020
Dynamic modules - Part 3-3: Performance specification templates - Wavelength selective switches
IEC 62343-3-3:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 62343-3-3:2020
April 9, 2020
Dynamic modules - Part 3-3: Performance specification templates - Wavelength selective switches
IEC 62343-3-3:2020 is available as IEC 62343-3-3:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
May 6, 2014
Dynamic modules - Part 3-3: Performance specification templates - Wavelength selective switches
IEC 62343-3-3:2014 provides a performance specification template for wavelength selective switches. The object is to provide a framework for the preparation of detail specifications on the...
Advertisement