IEC - International Electrotechnical Commission - IEC 62343-3-3:2014

Dynamic modules - Part 3-3: Performance specification templates - Wavelength selective switches

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 6 May 2014
Status: revised
Page Count: 37
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

IEC 62343-3-3:2014 provides a performance specification template for wavelength selective switches. The object is to provide a framework for the preparation of detail specifications on the... View More

Document History

April 9, 2020
Dynamic modules - Part 3-3: Performance specification templates - Wavelength selective switches
IEC 62343-3-3:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
April 9, 2020
Dynamic modules - Part 3-3: Performance specification templates - Wavelength selective switches
IEC 62343-3-3:2020 is available as IEC 62343-3-3:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 62343-3-3:2014
May 6, 2014
Dynamic modules - Part 3-3: Performance specification templates - Wavelength selective switches
IEC 62343-3-3:2014 provides a performance specification template for wavelength selective switches. The object is to provide a framework for the preparation of detail specifications on the...
Advertisement