IEC - International Electrotechnical Commission - IEC 61803:2020 RLV
Determination of power losses in high-voltage direct current (HVDC) converter stations with line-commutated converters
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 19 October 2020 |
| Status: | published |
| Page Count: | 112 |
| ICS Code (Rectifiers. Converters. Stabilized power supply): | 29.200 |
abstract:
IEC 61803:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More
Document History
October 19, 2020
Determination of power losses in high-voltage direct current (HVDC) converter stations with line-commutated converters
IEC 61803:2020 is available as IEC 61803:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.
IEC...
IEC 61803:2020 RLV
October 19, 2020
Determination of power losses in high-voltage direct current (HVDC) converter stations with line-commutated converters
IEC 61803:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
May 25, 2016
Determination of power losses in high-voltage direct current (HVDC)converter stations with line-commutated converters
IEC 61803:1999+A1:2010+A2:2016 applies to all line-commutated high-voltage direct current (HVDC) converter stations used for power exchange in utility systems. This standard presumes the use of...
May 25, 2016
Amendment 2 - Determination of power losses in high-voltage direct current (HVDC) converter stations with line commutated converters
A description is not available for this item.
March 8, 2011
Determination of power losses in high-voltage direct current (HVDC) converter stations with line-commutated converters
IEC 61803:1999+A1:2010 applies to all line-commutated high-voltage direct current (HVDC) converter stations used for power exchange in utility systems. This standard presumes the use of 12-pulse...
November 25, 2010
Amendment 1 - Determination of power losses in high-voltage direct current (HVDC) converter stations with line-commutated converters
A description is not available for this item.
October 29, 1999
Corrigendum 1 - Determination of power losses in high-voltage direct current (HVDC) converter stations
A description is not available for this item.
February 26, 1999
Determination of power losses in high-voltage direct current (HVDC) converter stations
Applies to all line-commutated high-voltage direct current (HVDC) converter stations used for power exchange in utility systems. Presumes the use of 12-pulse thyristor converters but can also be used...