IEC - International Electrotechnical Commission - IEC 61803:2020

Determination of power losses in high-voltage direct current (HVDC) converter stations with line-commutated converters

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 October 2020
Status: published
Page Count: 75
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
abstract:

IEC 61803:2020 is available as IEC 61803:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

IEC 61803:2020
October 19, 2020
Determination of power losses in high-voltage direct current (HVDC) converter stations with line-commutated converters
IEC 61803:2020 is available as IEC 61803:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC...
October 19, 2020
Determination of power losses in high-voltage direct current (HVDC) converter stations with line-commutated converters
IEC 61803:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
Determination of power losses in high-voltage direct current (HVDC)converter stations with line-commutated converters
IEC 61803:1999+A1:2010+A2:2016 applies to all line-commutated high-voltage direct current (HVDC) converter stations used for power exchange in utility systems. This standard presumes the use of...
Amendment 2 - Determination of power losses in high-voltage direct current (HVDC) converter stations with line commutated converters
A description is not available for this item.
Determination of power losses in high-voltage direct current (HVDC) converter stations with line-commutated converters
IEC 61803:1999+A1:2010 applies to all line-commutated high-voltage direct current (HVDC) converter stations used for power exchange in utility systems. This standard presumes the use of 12-pulse...
November 25, 2010
Amendment 1 - Determination of power losses in high-voltage direct current (HVDC) converter stations with line-commutated converters
A description is not available for this item.
October 29, 1999
Corrigendum 1 - Determination of power losses in high-voltage direct current (HVDC) converter stations
A description is not available for this item.
February 26, 1999
Determination of power losses in high-voltage direct current (HVDC) converter stations
Applies to all line-commutated high-voltage direct current (HVDC) converter stations used for power exchange in utility systems. Presumes the use of 12-pulse thyristor converters but can also be used...
Advertisement