IEC - International Electrotechnical Commission - IEC 61788-23:2021
Superconductivity - Part 23: Residual resistance ratio measurement - Residual resistance ratio of cavity-grade Nb superconductors
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 23 August 2021 |
| Status: | published |
| Page Count: | 57 |
| ICS Code (Electricity. Magnetism. Electrical and magnetic measurements): | 17.220 |
| ICS Code (Superconductivity and conducting materials): | 29.050 |
abstract:
IEC 61788-23:2021 is available as IEC 61788-23:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
IEC 61788-23:2021
August 23, 2021
Superconductivity - Part 23: Residual resistance ratio measurement - Residual resistance ratio of cavity-grade Nb superconductors
IEC 61788-23:2021 is available as IEC 61788-23:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
August 23, 2021
Superconductivity - Part 23: Residual resistance ratio measurement - Residual resistance ratio of cavity-grade Nb superconductors
IEC 61788-23:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
June 5, 2018
Superconductivity - Part 23: Residual resistance ratio measurement - Residual resistance ratio of Nb superconductors
IEC 61788-23:2018 addresses a test method for the determination of the residual resistance ratio (RRR) of cavity-grade niobium. The test method should be valid for specimens with rectangular or round...