IEC - International Electrotechnical Commission - IEC 61788-23:2018

Superconductivity - Part 23: Residual resistance ratio measurement - Residual resistance ratio of Nb superconductors

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 5 June 2018
Status: revised
Page Count: 56
ICS Code (Electricity. Magnetism. Electrical and magnetic measurements): 17.220
ICS Code (Superconductivity and conducting materials): 29.050
abstract:

IEC 61788-23:2018 addresses a test method for the determination of the residual resistance ratio (RRR) of cavity-grade niobium. The test method should be valid for specimens with rectangular or... View More

Document History

August 23, 2021
Superconductivity - Part 23: Residual resistance ratio measurement - Residual resistance ratio of cavity-grade Nb superconductors
IEC 61788-23:2021 is available as IEC 61788-23:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
August 23, 2021
Superconductivity - Part 23: Residual resistance ratio measurement - Residual resistance ratio of cavity-grade Nb superconductors
IEC 61788-23:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 61788-23:2018
June 5, 2018
Superconductivity - Part 23: Residual resistance ratio measurement - Residual resistance ratio of Nb superconductors
IEC 61788-23:2018 addresses a test method for the determination of the residual resistance ratio (RRR) of cavity-grade niobium. The test method should be valid for specimens with rectangular or round...
Advertisement