IEC - International Electrotechnical Commission - IEC 61300-3-30:2020 RLV

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-30: Examinations and measurements - Endface geometry of rectangular ferrule

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 14 December 2020
Status: published
Page Count: 67
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

IEC 61300-3-30:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way... View More

Document History

December 14, 2020
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-30: Examinations and measurements - Endface geometry of rectangular ferrule
IEC 61300-3-30:2020 is available as IEC 61300-3-30:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 61300-3-30:2020 RLV
December 14, 2020
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-30: Examinations and measurements - Endface geometry of rectangular ferrule
IEC 61300-3-30:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
January 17, 2003
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-30: Examinations and measurements - Polish angle and fibre position on single ferrule multifibre connectors
Describes a procedure to assess end face geometry in guide pin based multifibre ferrules and connectors. Fibre position relative to the end face, either undercut or protrusion, end face angle...
Advertisement