IEC - International Electrotechnical Commission - IEC 61300-3-30:2003
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-30: Examinations and measurements - Polish angle and fibre position on single ferrule multifibre connectors
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 17 January 2003 |
| Status: | revised |
| Page Count: | 16 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
Describes a procedure to assess end face geometry in guide pin based multifibre ferrules and connectors. Fibre position relative to the end face, either undercut or protrusion, end face angle... View More
Document History
December 14, 2020
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-30: Examinations and measurements - Endface geometry of rectangular ferrule
IEC 61300-3-30:2020 is available as IEC 61300-3-30:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
December 14, 2020
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-30: Examinations and measurements - Endface geometry of rectangular ferrule
IEC 61300-3-30:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 61300-3-30:2003
January 17, 2003
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-30: Examinations and measurements - Polish angle and fibre position on single ferrule multifibre connectors
Describes a procedure to assess end face geometry in guide pin based multifibre ferrules and connectors. Fibre position relative to the end face, either undercut or protrusion, end face angle...