IEC - International Electrotechnical Commission - IEC 61300-3-30:2020

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-30: Examinations and measurements - Endface geometry of rectangular ferrule

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 14 December 2020
Status: published
Page Count: 41
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

IEC 61300-3-30:2020 is available as IEC 61300-3-30:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

IEC 61300-3-30:2020
December 14, 2020
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-30: Examinations and measurements - Endface geometry of rectangular ferrule
IEC 61300-3-30:2020 is available as IEC 61300-3-30:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
December 14, 2020
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-30: Examinations and measurements - Endface geometry of rectangular ferrule
IEC 61300-3-30:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
January 17, 2003
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-30: Examinations and measurements - Polish angle and fibre position on single ferrule multifibre connectors
Describes a procedure to assess end face geometry in guide pin based multifibre ferrules and connectors. Fibre position relative to the end face, either undercut or protrusion, end face angle...
Advertisement