IEC - International Electrotechnical Commission - IEC 60893-2:2023 RLV
Insulating materials - Industrial rigid laminated sheets based on thermosetting resins for electrical purposes - Part 2: Methods of test
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 November 2023 |
| Status: | published |
| Page Count: | 109 |
| ICS Code (Insulating materials in general): | 29.035.01 |
abstract:
IEC 60893-2:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More
Document History
IEC 60893-2:2023 RLV
November 13, 2023
Insulating materials - Industrial rigid laminated sheets based on thermosetting resins for electrical purposes - Part 2: Methods of test
IEC 60893-2:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
November 13, 2023
Insulating materials - Industrial rigid laminated sheets based on thermosetting resins for electrical purposes - Part 2: Methods of test
IEC 60893-2:2023 is available as IEC 60893-2:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
June 24, 2003
Industrial rigid laminated sheets based on thermosetting resins for electrical purposes - Part 2: Methods of test
Describes methods of test for the materials defined in IEC 60893-1 (referred to also as Part 1).
September 1, 1995
Specification for industrial rigid laminated sheets based on thermosetting resins for electrical purposes - Part 2: Methods of test
A description is not available for this item.
May 31, 1992
Specification for industrial rigid laminated sheets based on thermosetting resins for electrical purposes - Part 2: Methods of test
Gives methods of test for the materials defined in IEC 60893-1. The contents of the corrigendum of September 1995 have been included in this copy.