IEC - International Electrotechnical Commission - IEC 60893-2:2003
Industrial rigid laminated sheets based on thermosetting resins for electrical purposes - Part 2: Methods of test
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 June 2003 |
| Status: | revised |
| Page Count: | 67 |
| ICS Code (Insulating materials in general): | 29.035.01 |
abstract:
Describes methods of test for the materials defined in IEC 60893-1 (referred to also as Part 1).
Document History
November 13, 2023
Insulating materials - Industrial rigid laminated sheets based on thermosetting resins for electrical purposes - Part 2: Methods of test
IEC 60893-2:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
November 13, 2023
Insulating materials - Industrial rigid laminated sheets based on thermosetting resins for electrical purposes - Part 2: Methods of test
IEC 60893-2:2023 is available as IEC 60893-2:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 60893-2:2003
June 24, 2003
Industrial rigid laminated sheets based on thermosetting resins for electrical purposes - Part 2: Methods of test
Describes methods of test for the materials defined in IEC 60893-1 (referred to also as Part 1).
September 1, 1995
Specification for industrial rigid laminated sheets based on thermosetting resins for electrical purposes - Part 2: Methods of test
A description is not available for this item.
May 31, 1992
Specification for industrial rigid laminated sheets based on thermosetting resins for electrical purposes - Part 2: Methods of test
Gives methods of test for the materials defined in IEC 60893-1. The contents of the corrigendum of September 1995 have been included in this copy.