IEC - International Electrotechnical Commission - IEC 61591:2023

Cooking fume extractors - Methods for measuring performance

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 27 March 2023
Status: published
Page Count: 75
ICS Code (Cooking ranges, working tables, ovens and similar appliances): 97.040.20
abstract:

IEC 61591:2023 applies to cooking fume extractors incorporating a fan for the recirculation or extraction mode situated in a household kitchen. It can also be used for cooking fume extractors... View More

Document History

IEC 61591:2023
March 27, 2023
Cooking fume extractors - Methods for measuring performance
IEC 61591:2023 applies to cooking fume extractors incorporating a fan for the recirculation or extraction mode situated in a household kitchen. It can also be used for cooking fume extractors where...
March 27, 2023
Cooking fume extractors - Methods for measuring performance
IEC 61591:2023 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC 61591:2023...
October 14, 2019
Cooking fume extractors - Methods for measuring performance
IEC 61591:2019 applies to cooking fume extractors incorporating a fan for the recirculation or extraction mode situated in a household kitchen. It can also be used for cooking fume extractors where...
July 28, 2010
Amendment 2 - Household range hoods and other cooking fume extractors - Methods for measuring performance
A description is not available for this item.
November 23, 2005
Household range hoods - Methods for measuring performance
Applies to range hoods incorporating a fan for the recirculation or forced removal of air from above a hob situated in a household kitchen. The standard defines the mainperformance characteristics of...
October 19, 2005
Amendment 1 - Household range hoods - Methods for measuring performance
A description is not available for this item.
May 16, 1997
Household range hoods - Methods for measuring performance
Applies to range hoods incorporating a fan for the recirculation or forced removal of air from above a hob situated in a household kitchen. The standard defines the mainperformance characteristics of...
Advertisement