IEC - International Electrotechnical Commission - IEC 61591:1997/AMD1:2005
Amendment 1 - Household range hoods - Methods for measuring performance
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 19 October 2005 |
| Status: | revised |
| Page Count: | 19 |
| ICS Code (Cooking ranges, working tables, ovens and similar appliances): | 97.040.20 |
Document History
March 27, 2023
Cooking fume extractors - Methods for measuring performance
IEC 61591:2023 applies to cooking fume extractors incorporating a fan for the recirculation or extraction mode situated in a household kitchen. It can also be used for cooking fume extractors where...
March 27, 2023
Cooking fume extractors - Methods for measuring performance
IEC 61591:2023 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC 61591:2023...
October 14, 2019
Cooking fume extractors - Methods for measuring performance
IEC 61591:2019 applies to cooking fume extractors incorporating a fan for the recirculation or extraction mode situated in a household kitchen. It can also be used for cooking fume extractors where...
July 28, 2010
Amendment 2 - Household range hoods and other cooking fume extractors - Methods for measuring performance
A description is not available for this item.
November 23, 2005
Household range hoods - Methods for measuring performance
Applies to range hoods incorporating a fan for the recirculation or forced removal of air from above a hob situated in a household kitchen. The standard defines the mainperformance characteristics of...
IEC 61591:1997/AMD1:2005
October 19, 2005
Amendment 1 - Household range hoods - Methods for measuring performance
A description is not available for this item.
May 16, 1997
Household range hoods - Methods for measuring performance
Applies to range hoods incorporating a fan for the recirculation or forced removal of air from above a hob situated in a household kitchen. The standard defines the mainperformance characteristics of...