IEC - International Electrotechnical Commission - ISO/IEC 20924:2021 RLV
Internet of Things (IoT) - Vocabulary
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 March 2021 |
| Status: | revised |
| Page Count: | 22 |
| ICS Code (Information technology (IT) in general): | 35.020 |
abstract:
ISO/IEC 20924:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More
Document History
February 20, 2024
Internet of Things (IoT) and digital twin - Vocabulary
ISO/IEC 20924:2024 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
February 20, 2024
Internet of Things (IoT) and digital twin - Vocabulary
ISO/IEC 20924:2024 is available as ISO/IEC 20924:2024 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
March 16, 2021
Internet of Things (IoT) - Vocabulary
ISO/IEC 20924:2021 is available as ISO/IEC 20924:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
ISO/IEC 20924:2021 RLV
March 16, 2021
Internet of Things (IoT) - Vocabulary
ISO/IEC 20924:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
December 7, 2018
Internet of Things (IoT) - Vocabulary
ISO/IEC 20924:2018(E) provides a definition of Internet of Things along with a set of terms and definitions forming a terminology foundation for the Internet of Things. The electronic version of this...