IEC - International Electrotechnical Commission - IEC 60749-30:2020

Semiconductor devices - Mechanical and climatic test methods - Part 30: Preconditioning of non-hermetic surface mount devices prior to reliability testing

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 17 August 2020
Status: published
Page Count: 26
ICS Code (Semiconductor devices in general): 31.080.01
abstract:

IEC 60749-30:2020 is available as IEC 60749-30:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

August 17, 2020
Semiconductor devices - Mechanical and climatic test methods - Part 30: Preconditioning of non-hermetic surface mount devices prior to reliability testing
IEC 60749-30:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60749-30:2020
August 17, 2020
Semiconductor devices - Mechanical and climatic test methods - Part 30: Preconditioning of non-hermetic surface mount devices prior to reliability testing
IEC 60749-30:2020 is available as IEC 60749-30:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
Semiconductor devices - Mechanical and climatic test methods - Part 30: Preconditioning of non-hermetic surface mount devices prior to reliability testing
IEC 60749-30:2005+A1:2011 establishes a standard procedure for determining the preconditioning of non-hermetic surface mount devices (SMDs) prior to reliability testing. The test method defines the...
Amendment 1 - Semiconductor devices - Mechanical and climatic test methods - Part 30: Preconditioning of non-hermetic surface mount devices prior to reliability testing
A description is not available for this item.
January 20, 2005
Semiconductor devices - Mechanical and climatic test methods - Part 30: Preconditioning of non-hermetic surface mount devices prior to reliability testing
Establishes a standard procedure for determining the preconditioning of non-hermetic surface mount devices (SMDs) prior to reliability testing. The test method defines the preconditioning flow for...
Advertisement