IEC - International Electrotechnical Commission - IEC 60749-30:2005+AMD1:2011 CSV
Semiconductor devices - Mechanical and climatic test methods - Part 30: Preconditioning of non-hermetic surface mount devices prior to reliability testing
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 August 2011 |
| Status: | revised |
| Page Count: | 28 |
| ICS Code (Semiconductor devices in general): | 31.080.01 |
abstract:
IEC 60749-30:2005+A1:201
Document History
August 17, 2020
Semiconductor devices - Mechanical and climatic test methods - Part 30: Preconditioning of non-hermetic surface mount devices prior to reliability testing
IEC 60749-30:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
August 17, 2020
Semiconductor devices - Mechanical and climatic test methods - Part 30: Preconditioning of non-hermetic surface mount devices prior to reliability testing
IEC 60749-30:2020 is available as IEC 60749-30:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 60749-30:2005+AMD1:2011 CSV
August 10, 2011
Semiconductor devices - Mechanical and climatic test methods - Part 30: Preconditioning of non-hermetic surface mount devices prior to reliability testing
IEC 60749-30:2005+A1:2011 establishes a standard procedure for determining the preconditioning of non-hermetic surface mount devices (SMDs) prior to reliability testing. The test method defines the...
May 25, 2011
Amendment 1 - Semiconductor devices - Mechanical and climatic test methods - Part 30: Preconditioning of non-hermetic surface mount devices prior to reliability testing
A description is not available for this item.
January 20, 2005
Semiconductor devices - Mechanical and climatic test methods - Part 30: Preconditioning of non-hermetic surface mount devices prior to reliability testing
Establishes a standard procedure for determining the preconditioning of non-hermetic surface mount devices (SMDs) prior to reliability testing. The test method defines the preconditioning flow for...