IEC - International Electrotechnical Commission - IEC 60749-37:2022 RLV
Semiconductor devices - Mechanical and climatic test methods - Part 37: Board level drop test method using an accelerometer
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 October 2022 |
| Status: | published |
| Page Count: | 67 |
| ICS Code (Semiconductor devices in general): | 31.080.01 |
abstract:
IEC 60749-37:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More
Document History
IEC 60749-37:2022 RLV
October 12, 2022
Semiconductor devices - Mechanical and climatic test methods - Part 37: Board level drop test method using an accelerometer
IEC 60749-37:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
October 12, 2022
Semiconductor devices - Mechanical and climatic test methods - Part 37: Board level drop test method using an accelerometer
IEC 60749-37:2022 is available as IEC 60749-37:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
January 30, 2008
Semiconductor devices - Mechanical and climatic test methods - Part 37: Board level drop test method using an accelerometer
Provides a test method that is intended to evaluate and compare drop performance of surface mount electronic components for handheld electronic product applications in an accelerated test...