IEC - International Electrotechnical Commission - IEC 60749-30:2020 RLV

Semiconductor devices - Mechanical and climatic test methods - Part 30: Preconditioning of non-hermetic surface mount devices prior to reliability testing

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 17 August 2020
Status: published
Page Count: 41
ICS Code (Semiconductor devices in general): 31.080.01
abstract:

IEC 60749-30:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More

Document History

IEC 60749-30:2020 RLV
August 17, 2020
Semiconductor devices - Mechanical and climatic test methods - Part 30: Preconditioning of non-hermetic surface mount devices prior to reliability testing
IEC 60749-30:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
August 17, 2020
Semiconductor devices - Mechanical and climatic test methods - Part 30: Preconditioning of non-hermetic surface mount devices prior to reliability testing
IEC 60749-30:2020 is available as IEC 60749-30:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
Semiconductor devices - Mechanical and climatic test methods - Part 30: Preconditioning of non-hermetic surface mount devices prior to reliability testing
IEC 60749-30:2005+A1:2011 establishes a standard procedure for determining the preconditioning of non-hermetic surface mount devices (SMDs) prior to reliability testing. The test method defines the...
Amendment 1 - Semiconductor devices - Mechanical and climatic test methods - Part 30: Preconditioning of non-hermetic surface mount devices prior to reliability testing
A description is not available for this item.
January 20, 2005
Semiconductor devices - Mechanical and climatic test methods - Part 30: Preconditioning of non-hermetic surface mount devices prior to reliability testing
Establishes a standard procedure for determining the preconditioning of non-hermetic surface mount devices (SMDs) prior to reliability testing. The test method defines the preconditioning flow for...
Advertisement