IEC - International Electrotechnical Commission - IEC 61757-1-1:2020
Fibre optic sensors - Part 1-1: Strain measurement - Strain sensors based on fibre Bragg gratings
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 March 2020 |
| Status: | published |
| Page Count: | 108 |
| ICS Code (Other fibre optic equipment): | 33.180.99 |
abstract:
IEC 61757-1-1:2020 is available as IEC 61757-1-1:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
IEC 61757-1-1:2020
March 27, 2020
Fibre optic sensors - Part 1-1: Strain measurement - Strain sensors based on fibre Bragg gratings
IEC 61757-1-1:2020 is available as IEC 61757-1-1:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
March 27, 2020
Fibre optic sensors - Part 1-1: Strain measurement - Strain sensors based on fibre Bragg gratings
IEC 61757-1-1:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
February 25, 2016
Fibre optic sensors - Part 1-1: Strain measurement - Strain sensors based on fibre Bragg gratings
IEC 61757-1-1:2016 defines detail specifications for fibre optic sensors using one or more fibre Bragg gratings (FBG) as the sensitive element for strain measurements. Generic specifications for...